DB Unlimited, LLC Alarms, Buzzers, and Sirens - IP521512-1 IP521512-1

Description
Manufacturer: DB Unlimited. Win Source Part Number: 874640-IP521512-1 Operating Temperature Range: -20°C ~ 60°C Features: Buzzers Indicator, Internally Driven Piezo 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads Package: Tray Mounting: Panel Mount, Flange Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8531.80.9041
Request a Quote Datasheet
Description
Manufacturer: DB Unlimited. Win Source Part Number: 874640-IP521512-1 Operating Temperature Range: -20°C ~ 60°C Features: Buzzers Indicator, Internally Driven Piezo 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads Package: Tray Mounting: Panel Mount, Flange Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8531.80.9041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - IP521512-1 - IP521512-1 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - IP521512-1
IP521512-1
Alarms, Buzzers, and Sirens - IP521512-1 IP521512-1
Manufacturer: DB Unlimited. Win Source Part Number: 874640-IP521512-1 Operating Temperature Range: -20°C ~ 60°C Features: Buzzers Indicator, Internally Driven Piezo 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads Package: Tray Mounting: Panel Mount, Flange Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8531.80.9041

Manufacturer: DB Unlimited.
Win Source Part Number: 874640-IP521512-1
Operating Temperature Range: -20°C ~ 60°C
Features: Buzzers Indicator, Internally Driven Piezo 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Package: Tray
Mounting: Panel Mount, Flange
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8531.80.9041

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 6010-IP521512-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-IP521512-1-ND
Alarms, Buzzers, and Sirens 6010-IP521512-1-ND
PIEZO INDICATOR

PIEZO INDICATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number IP521512-1 6010-IP521512-1-ND
Product Name Alarms, Buzzers, and Sirens - IP521512-1 Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 4000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Alarms, Buzzers, and Sirens - Z2745-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details