"Buzzers Indicator, Internally Driven Piezo 12V 20mA 2.9kHz 100dB @ 12V, 10cm Panel Mount Screw Terminal, Quick Connect Tab - 0.256"" (6.50mm)"
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 2104-IP432912-1-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Quick Connects; Screw Terminals |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2900 Hz |