DB Unlimited, LLC Alarms, Buzzers, and Sirens IP303012-1

Description
BUZZER PIEZO 12V 30.2MM TH
Request a Quote Datasheet
Description
BUZZER PIEZO 12V 30.2MM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-IP303012-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-IP303012-1-ND
Alarms, Buzzers, and Sirens 6010-IP303012-1-ND
BUZZER PIEZO 12V 30.2MM TH

BUZZER PIEZO 12V 30.2MM TH

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - IP303012-1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
IP303012-1
Audio Products - Alarms, Buzzers, and Sirens IP303012-1
Win Source Part Number: 1314648-IP303012-1 Category: Audio Products>Alarms, Buzzers, and Sirens Termination: PC Pins Package: Tray Height - Seated (Max): 0.579" (14.70mm) Voltage - Rated: 12 V Technology: Piezo Frequency: 3kHz Input Type: DC Current - Supply: 10mA Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C Dimension: 1.189" Dia (30.20mm) Sound Pressure Level (SPL): 100dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: DB Unlimited

Win Source Part Number: 1314648-IP303012-1
Category: Audio Products>Alarms, Buzzers, and Sirens
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.579" (14.70mm)
Voltage - Rated: 12 V
Technology: Piezo
Frequency: 3kHz
Input Type: DC
Current - Supply: 10mA
Operating Mode: Single Tone
Voltage Range: 3 ~ 20V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 60°C
Dimension: 1.189" Dia (30.20mm)
Sound Pressure Level (SPL): 100dB @ 12V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: DB Unlimited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 6010-IP303012-1-ND IP303012-1
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 3000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7542062P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details