DB Unlimited, LLC
Alarms, Buzzers, and Sirens
IP301812-1
Description
BUZZER PIEZO 12V 30MM TH
Request a Quote
Email Supplier
Datasheet
Description
BUZZER PIEZO 12V 30MM TH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
6010-IP301812-1-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
Shape
|
Round
|
|
Terminations
|
PCPins
|
|
Mounting
|
Through Hole
|
|
Tone
|
Noncontinuous
|
|
Frequency
|
1800 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Technology
Piezoelectric
RoHS Compliant
Yes
Shape
Round
View Details
Shape
Square / Rectangular
Depth
25.4 mm (1 inch)
Sound Pressure Level
88 dB
View Details