DB Unlimited, LLC
Alarms, Buzzers, and Sirens
IP243712-1
Description
BUZZER PIEZO 12V 24MM TH
Request a Quote
Email Supplier
Datasheet
Description
BUZZER PIEZO 12V 24MM TH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Audio Transducers and Buzzers |
|
Product Number
|
6010-IP243712-1-ND |
|
Product Name
|
Alarms, Buzzers, and Sirens |
|
Shape
|
Round
|
|
Terminations
|
PCPins
|
|
Mounting
|
Through Hole
|
|
Tone
|
Noncontinuous
|
|
Frequency
|
3700 Hz
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
Technology
Piezoelectric
RoHS Compliant
Yes
Voltage
25 volts
View Details
OMRON Automation and Safety
Terminations
Connector
Mounting
Panel
Tone
Noncontinuous
View Details
2 suppliers