Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO TRANSDUCERS AND BUZZERS
DB UNLIMITED, LLC
IP232912-2 -- ALARMS, BUZZERS, AND SIRENS
DB Unlimited, LLC
Alarms, Buzzers, and Sirens
IP232912-2
Description
BUZZER PIEZO 12V 23.8MM TH
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BUZZER PIEZO 12V 23.8MM TH
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-IP232912-2-ND
Alarms, Buzzers, and Sirens
6010-IP232912-2-ND
BUZZER PIEZO 12V 23.8MM TH
BUZZER PIEZO 12V 23.8MM TH
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Audio Transducers and Buzzers
Product Number
6010-IP232912-2-ND
Product Name
Alarms, Buzzers, and Sirens
Shape
Round
Terminations
PCPins
Mounting
Through Hole
Tone
Noncontinuous
Frequency
2900 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Buzzer/Horn/Alarm
4.5E-22
View Details
Schaltbau GmbH
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones
Specs
Features
EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level
80 to 100 dB
Voltage
24 volts
View Details
RS Components, Ltd.
Piezo Buzzers
1797448
Specs
Technology
Piezoelectric
RoHS Compliant
Yes
Shape
Round
View Details
OMRON Automation and Safety
Alarms, Buzzers, and Sirens
M2BJ-B06A
Specs
RoHS Compliant
Yes
Terminations
Connector
Mounting
Panel
View Details