DB Unlimited, LLC Alarms, Buzzers, and Sirens IE260406-3

Description
BUZZER ELECTRO 6V 26.4MM FLANGE
Request a Quote Datasheet
Description
BUZZER ELECTRO 6V 26.4MM FLANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 6010-IE260406-3-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
6010-IE260406-3-ND
Alarms, Buzzers, and Sirens 6010-IE260406-3-ND
BUZZER ELECTRO 6V 26.4MM FLANGE

BUZZER ELECTRO 6V 26.4MM FLANGE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 6010-IE260406-3-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 276802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details