Manufacturer: DB Unlimited
Win Source Part Number: 1185231-IE122412-1
Packaging: Tray
Mounting Style: SMD
Termination: Solder Pads
Voltage - Rated: 12V
Ratings: Washable
Technology: Electromechanical
Frequency: 2.4kHz
Input Type: DC
Supply Current: 30mA
Operating Mode: Single Tone
Voltage Range: 8 ~ 15V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Categories: Audio Products
Temperature Range - Operating: -20°C ~ 70°C
Sound Pressure Level (SPL): 85dB at 12V, 10cm
Manufacturer Homepage: www.dbunlimitedco.co
Height - Seated (Maximum): 0.287" (7.30mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1185231-IE122412-1 |
| Product Name | Electronic Surplus - IE122412-1 |