Dayco Products LLC Belts Automotive 3L350

Description
DISCONTINUED BY MANUFACTURER, V-BELT, 0.38 X 35 INCH, DURAPOWER II. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, V-BELT, 0.38 X 35 INCH, DURAPOWER II. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belts Automotive - 55204928 - Radwell International
Willingboro, NJ, United States
Belts Automotive
55204928
Belts Automotive 55204928
DISCONTINUED BY MANUFACTURER, V-BELT, 0.38 X 35 INCH, DURAPOWER II. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, V-BELT, 0.38 X 35 INCH, DURAPOWER II. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 55204928
Product Name Belts Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Polyurethane Knitted Endless Belt - P6115 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0591 inch (1.5 mm)
View Details