TOUCH SCREEN, SURF CAP, 545.95x309.07; Meter Display Type:Surface Capacitive; Display Size:545.95mm x 309.07mm; Display Resolution:2048 x 2048 Pixels; Screen Size:26"; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 90R8300 |
| Product Name | Touch Screen, Surf Cap, 545.95X309.07; Meter Display Type Dawar Technologies |
| Screen | Graphic |