Dawar Technologies Touch Screen, Res, 152.4X91.44; Meter Display Type Dawar Technologies PL8_7.0W-00001

Description
TOUCH SCREEN, RES, 152.4x91.44; Meter Display Type:Analogue Resistive; Display Size:152.4mm x 91.44mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN, RES, 152.4x91.44; Meter Display Type:Analogue Resistive; Display Size:152.4mm x 91.44mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Res, 152.4X91.44; Meter Display Type Dawar Technologies - 90R8299 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Res, 152.4X91.44; Meter Display Type Dawar Technologies
90R8299
Touch Screen, Res, 152.4X91.44; Meter Display Type Dawar Technologies 90R8299
TOUCH SCREEN, RES, 152.4x91.44; Meter Display Type:Analogue Resistive; Display Size:152.4mm x 91.44mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes

TOUCH SCREEN, RES, 152.4x91.44; Meter Display Type:Analogue Resistive; Display Size:152.4mm x 91.44mm; Display Resolution:-; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 90R8299
Product Name Touch Screen, Res, 152.4X91.44; Meter Display Type Dawar Technologies
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Machine Interface - 2171-CDSB-A1-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details