David Round Low-Hed® Hoist B2-8D

Description
The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge cranes and mezzanines. Reduce new construction costs by lowering ceiling heights without sacrificing workspace Position loads precisely and reliably for years A low headroom hoist can protect loads and production machinery from unnecessary contact and damage True vertical lift operation. Carefully lower sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase overhead security Top-quality components and design features provide operator peace-of-mind. Specified by the military because all critical welds are magnetic particle inspected. Relied on by leading Steel producers because the independent mechanical and motor brakes provide backup security in hot melt, rolling and forming applications. Trusted to perform critical lifts in production environments because the oversized gear train is continually lubricated in a sealed oil bath.
Datasheet
Description
The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge cranes and mezzanines. Reduce new construction costs by lowering ceiling heights without sacrificing workspace Position loads precisely and reliably for years A low headroom hoist can protect loads and production machinery from unnecessary contact and damage True vertical lift operation. Carefully lower sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase overhead security Top-quality components and design features provide operator peace-of-mind. Specified by the military because all critical welds are magnetic particle inspected. Relied on by leading Steel producers because the independent mechanical and motor brakes provide backup security in hot melt, rolling and forming applications. Trusted to perform critical lifts in production environments because the oversized gear train is continually lubricated in a sealed oil bath.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Hed® Hoist - B2-8D - David Round
Streetsboro, OH, USA
Low-Hed® Hoist
B2-8D
Low-Hed® Hoist B2-8D
The low head hoist design minimizes beam-to-hook distance Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge cranes and mezzanines. Reduce new construction costs by lowering ceiling heights without sacrificing workspace Position loads precisely and reliably for years A low headroom hoist can protect loads and production machinery from unnecessary contact and damage True vertical lift operation. Carefully lower sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase overhead security Top-quality components and design features provide operator peace-of-mind. Specified by the military because all critical welds are magnetic particle inspected. Relied on by leading Steel producers because the independent mechanical and motor brakes provide backup security in hot melt, rolling and forming applications. Trusted to perform critical lifts in production environments because the oversized gear train is continually lubricated in a sealed oil bath.

The low head hoist design minimizes beam-to-hook distance

  • Create additional workspace over assembly bays to accommodate taller equipment designs.
  • Reduce bridge crane profiles for restricted height applications in existing buildings.
  • Minimize jib crane heights for added clearance under bridge cranes and mezzanines.
  • Reduce new construction costs by lowering ceiling heights without sacrificing workspace

Position loads precisely and reliably for years

A low headroom hoist can protect loads and production machinery from unnecessary contact and damage

  • True vertical lift operation.
  • Carefully lower sensitive loads with two speed flexibility or with programmable inverter controls.
  • Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake.
  • Program upper and lower hook stops with an adjustable rotary limit switch.

Increase overhead security

Top-quality components and design features provide operator peace-of-mind.

  • Specified by the military because all critical welds are magnetic particle inspected.
  • Relied on by leading Steel producers because the independent mechanical and motor brakes provide backup security in hot melt, rolling and forming applications.
  • Trusted to perform critical lifts in production environments because the oversized gear train is continually lubricated in a sealed oil bath.
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Hoists
Product Number B2-8D
Product Name Low-Hed® Hoist
Features Brake
Mounting Trolley (optional feature); Base/Lug
Load Hook Single
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist - 602 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Hoists - 6843812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 551 lbs (250 kg)
Lift 4.9 ft (15 dm)
View Details
Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.125 - 5601TCR125C - Certex UK
Specs
Unit Weight 15.4 lbs (7.0 kg)
Load Capacity 276 lbs (125 kg)
Line Type Chain
View Details
Air Hoist - Profi 16 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details