David Round Electric Chain Hoist 5

Description
Summary of Features Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed Models available from ½ to 5 ton load capacities Controls with AC inverter drive Fully-enclosed gearing with oil bath lubrication Mechanical brake These speeds are the preset factory speeds and are the fastest and slowest speeds available for the specific electric hoist capacity and level of use. However the low speed setting may be increased and the high speed setting may be decreased in the field to meet specific application requirements. ADDITIONAL FEATURES Electric brake Upper and lower hook position limit switch Chain container 10 Ft. lift height 8 Ft. pendant cord 15 Ft. power cord Hook mounted OPTIONAL FEATURES Additional lift heights and pendant cord lengths Multiple-speed variations Manual and motorized trolleys Hoist, crane and monorail packages SET DIES AND MOLDS PRECISELY WITH ULTRA LOW SPEED HOIST POSITIONING. Specifically designed to improve mold placement accuracy, the two-speed die setter low speed electric hoist features ultra low speed hook movement for exact die positioning as well as the standard speed for normal use. The low speed setting may be set to 1.5 feet per minute without sacrificing the normal lift speed of the electric hoist to reduce die impact damage and shock loading conditions The variable speed hoist feature permits fine mold positioning without continuous hoist jogging. Low speed hook travel on David Round’s die setter electric hoist is available in both the up and down directions unlike other creep or step-controlled hoists that may only lower at the low speed setting.
Description
Summary of Features Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed Models available from ½ to 5 ton load capacities Controls with AC inverter drive Fully-enclosed gearing with oil bath lubrication Mechanical brake These speeds are the preset factory speeds and are the fastest and slowest speeds available for the specific electric hoist capacity and level of use. However the low speed setting may be increased and the high speed setting may be decreased in the field to meet specific application requirements. ADDITIONAL FEATURES Electric brake Upper and lower hook position limit switch Chain container 10 Ft. lift height 8 Ft. pendant cord 15 Ft. power cord Hook mounted OPTIONAL FEATURES Additional lift heights and pendant cord lengths Multiple-speed variations Manual and motorized trolleys Hoist, crane and monorail packages SET DIES AND MOLDS PRECISELY WITH ULTRA LOW SPEED HOIST POSITIONING. Specifically designed to improve mold placement accuracy, the two-speed die setter low speed electric hoist features ultra low speed hook movement for exact die positioning as well as the standard speed for normal use. The low speed setting may be set to 1.5 feet per minute without sacrificing the normal lift speed of the electric hoist to reduce die impact damage and shock loading conditions The variable speed hoist feature permits fine mold positioning without continuous hoist jogging. Low speed hook travel on David Round’s die setter electric hoist is available in both the up and down directions unlike other creep or step-controlled hoists that may only lower at the low speed setting.

Suppliers

Company
Product
Description
Supplier Links
Electric Chain Hoist - 5 - David Round
Streetsboro, OH, USA
Electric Chain Hoist
5
Electric Chain Hoist 5
Summary of Features Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed Models available from ½ to 5 ton load capacities Controls with AC inverter drive Fully-enclosed gearing with oil bath lubrication Mechanical brake These speeds are the preset factory speeds and are the fastest and slowest speeds available for the specific electric hoist capacity and level of use. However the low speed setting may be increased and the high speed setting may be decreased in the field to meet specific application requirements. ADDITIONAL FEATURES Electric brake Upper and lower hook position limit switch Chain container 10 Ft. lift height 8 Ft. pendant cord 15 Ft. power cord Hook mounted OPTIONAL FEATURES Additional lift heights and pendant cord lengths Multiple-speed variations Manual and motorized trolleys Hoist, crane and monorail packages SET DIES AND MOLDS PRECISELY WITH ULTRA LOW SPEED HOIST POSITIONING. Specifically designed to improve mold placement accuracy, the two-speed die setter low speed electric hoist features ultra low speed hook movement for exact die positioning as well as the standard speed for normal use. The low speed setting may be set to 1.5 feet per minute without sacrificing the normal lift speed of the electric hoist to reduce die impact damage and shock loading conditions The variable speed hoist feature permits fine mold positioning without continuous hoist jogging. Low speed hook travel on David Round’s die setter electric hoist is available in both the up and down directions unlike other creep or step-controlled hoists that may only lower at the low speed setting.

Summary of Features

  • Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed
  • Models available from ½ to 5 ton load capacities
  • Controls with AC inverter drive
  • Fully-enclosed gearing with oil bath lubrication
  • Mechanical brake

These speeds are the preset factory speeds and are the fastest and slowest speeds available for the specific electric hoist capacity and level of use. However the low speed setting may be increased and the high speed setting may be decreased in the field to meet specific application requirements.

ADDITIONAL FEATURES

  • Electric brake
  • Upper and lower hook position limit switch
  • Chain container
  • 10 Ft. lift height
  • 8 Ft. pendant cord
  • 15 Ft. power cord
  • Hook mounted

OPTIONAL FEATURES

  • Additional lift heights and pendant cord lengths
  • Multiple-speed variations
  • Manual and motorized trolleys
  • Hoist, crane and monorail packages

SET DIES AND MOLDS PRECISELY WITH ULTRA LOW SPEED HOIST POSITIONING.

Specifically designed to improve mold placement accuracy, the two-speed die setter low speed electric hoist features ultra low speed hook movement for exact die positioning as well as the standard speed for normal use. The low speed setting may be set to 1.5 feet per minute without sacrificing the normal lift speed of the electric hoist to reduce die impact damage and shock loading conditions

The variable speed hoist feature permits fine mold positioning without continuous hoist jogging. Low speed hook travel on David Round’s die setter electric hoist is available in both the up and down directions unlike other creep or step-controlled hoists that may only lower at the low speed setting.

Supplier's Site

Technical Specifications

  David Round
Product Category Hoists
Product Number 5
Product Name Electric Chain Hoist
Mounting Hook; Trolley (optional feature)
Load Hook Single
Type Electric
Description 15 Ft Power Cord
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - Shaw-Box SK Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hydraulic Hoist - 16 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 538.0 lbs (244.0 kg)
View Details
Chain Block POWERTEX PCB-S2OLP with electrogalvanized chain WLL ton 1 - 500100100600681 - Certex UK
Specs
Unit Weight 26.5 lbs (12.0 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Hoists - 170699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 9.8 ft (30 dm)
View Details