David Round Stainless Steel Drum Lifter 2545-1-0

Description
Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.
Description
Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Drum Lifter - 2545-1-0 - David Round
Streetsboro, OH, USA
Stainless Steel Drum Lifter
2545-1-0
Stainless Steel Drum Lifter 2545-1-0
Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.

Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.

Supplier's Site
Manual Push Lift Trucks - 2545-1-0 - David Round
Streetsboro, OH, USA
Manual Push Lift Trucks
2545-1-0
Manual Push Lift Trucks 2545-1-0
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width is adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic overload relief All Ruger Lift Trucks meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance.

FEATURES:

  • Models with 1,500 and 2,500 lbs. capacities
  • Forks width is adjustable
  • Shaft mounted design allows for easy removal and attachments of forks
  • Roller bearing steel wheels and ball bearing swivel casters allow for easy movement
  • Foot parking brake-rubber foot
  • Plexiglas shield for added safety
  • Versatile handle design for easy pushing or pulling
  • Hydraulic overload relief
  • All Ruger Lift Trucks meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site

Technical Specifications

  David Round David Round
Product Category Lifts Lifts
Product Number 2545-1-0 2545-1-0
Product Name Stainless Steel Drum Lifter Manual Push Lift Trucks
Tires Solid Solid
Capacity 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Lift Travel 45 inch (1143 mm) 45 inch (1143 mm)
Type Drum Manual Pallet or Load Lift; Pallet Jack; Lift Truck
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Spring Actuated Lift Table - ATEWDW-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details