Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance.
FEATURES:
| David Round | David Round | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | 1560-7-0 | 1560-7-0 |
| Product Name | Stainless Steel Drum Lifter | Manual Push Lift Trucks |
| Tires | Solid | Solid |
| Capacity | 1500 lbs (680 kg) | 1500 lbs (680 kg) |
| Lift Travel | 60 inch (1524 mm) | 60 inch (1524 mm) |
| Type | Drum | Manual Pallet or Load Lift; Pallet Jack; Lift Truck |