David Round Manual Push Lift Trucks 1550-7-0

Description
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width is adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic overload relief All Ruger Lift Trucks meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Description
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width is adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic overload relief All Ruger Lift Trucks meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Suppliers

Company
Product
Description
Supplier Links
Manual Push Lift Trucks - 1550-7-0 - David Round
Streetsboro, OH, USA
Manual Push Lift Trucks
1550-7-0
Manual Push Lift Trucks 1550-7-0
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities Forks width is adjustable Shaft mounted design allows for easy removal and attachments of forks Roller bearing steel wheels and ball bearing swivel casters allow for easy movement Foot parking brake-rubber foot Plexiglas shield for added safety Versatile handle design for easy pushing or pulling Hydraulic overload relief All Ruger Lift Trucks meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance.

FEATURES:

  • Models with 1,500 and 2,500 lbs. capacities
  • Forks width is adjustable
  • Shaft mounted design allows for easy removal and attachments of forks
  • Roller bearing steel wheels and ball bearing swivel casters allow for easy movement
  • Foot parking brake-rubber foot
  • Plexiglas shield for added safety
  • Versatile handle design for easy pushing or pulling
  • Hydraulic overload relief
  • All Ruger Lift Trucks meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site
Stainless Steel Drum Lifter - 1550-7-0 - David Round
Streetsboro, OH, USA
Stainless Steel Drum Lifter
1550-7-0
Stainless Steel Drum Lifter 1550-7-0
Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.

Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.

Supplier's Site

Technical Specifications

  David Round David Round
Product Category Lifts Lifts
Product Number 1550-7-0 1550-7-0
Product Name Manual Push Lift Trucks Stainless Steel Drum Lifter
Tires Solid Solid
Capacity 1500 lbs (680 kg) 1500 lbs (680 kg)
Lift Travel 50 inch (1270 mm) 50 inch (1270 mm)
Width 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - G23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details