Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance.
FEATURES:
Ruger Industries Stainless Steel Drum Lifters are ideal for smaller shops and tight workspaces. Additionally, they offer greater lifting power and more precise load control. Their Stainless Steel construction makes these Drum Lifters a perfect choice for the pharmaceutical, food processing, chemical and other clean-room facilities.
| David Round | David Round | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | 1510-7-1 | 1510-7-1 |
| Product Name | Manual Push Lift Trucks | Stainless Steel Drum Lifter |
| Tires | Solid | Solid |
| Capacity | 1500 lbs (680 kg) | 1500 lbs (680 kg) |
| Lift Travel | 110 inch (2794 mm) | 110 inch (2794 mm) |
| Width | 38 inch (965 mm) |