David Round Vertical Lift Straddle Crane 10STAC

Description
*Available in Stainless Steel. Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical Lift Manual push travel Standard lift height of 75” Heavy duty all steel construction Ergonomically designed All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant. Ruger offers 4 different standard models of Vertical Lift Straddle Cranes. This high quality crane model meets Ruger’s high standards for quality, ease of use and safety. This crane will provide years of dependable and worry free operation.
Datasheet
Description
*Available in Stainless Steel. Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical Lift Manual push travel Standard lift height of 75” Heavy duty all steel construction Ergonomically designed All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant. Ruger offers 4 different standard models of Vertical Lift Straddle Cranes. This high quality crane model meets Ruger’s high standards for quality, ease of use and safety. This crane will provide years of dependable and worry free operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Lift Straddle Crane - 10STAC - David Round
Streetsboro, OH, USA
Vertical Lift Straddle Crane
10STAC
Vertical Lift Straddle Crane 10STAC
*Available in Stainless Steel. Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical Lift Manual push travel Standard lift height of 75” Heavy duty all steel construction Ergonomically designed All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant. Ruger offers 4 different standard models of Vertical Lift Straddle Cranes. This high quality crane model meets Ruger’s high standards for quality, ease of use and safety. This crane will provide years of dependable and worry free operation.

*Available in Stainless Steel.

Ruger Industries developed the rugged Vertical Lift Straddle Crane to meet a wide range of lifting situations. This crane offers a true vertical lift for fast, safe and efficient material handling even in the most challenging situations.

FEATURES:

  • Models with 1,000 and 2,000 lbs. capacities
  • True vertical Lift
  • Manual push travel
  • Standard lift height of 75”
  • Heavy duty all steel construction
  • Ergonomically designed
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant.

Ruger offers 4 different standard models of Vertical Lift Straddle Cranes. This high quality crane model meets Ruger’s high standards for quality, ease of use and safety. This crane will provide years of dependable and worry free operation.

Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Lifts
Product Number 10STAC
Product Name Vertical Lift Straddle Crane
Tires Solid
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details