David Round Counterbalanced Vertical Lift Light Duty Stackers 10CBW

Description
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical lift Needle type release valve permits pin-point control over lowering and holding both heavy and light loads Heavy duty steel construction All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical lift Needle type release valve permits pin-point control over lowering and holding both heavy and light loads Heavy duty steel construction All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counterbalanced Vertical Lift Light Duty Stackers - 10CBW - David Round
Streetsboro, OH, USA
Counterbalanced Vertical Lift Light Duty Stackers
10CBW
Counterbalanced Vertical Lift Light Duty Stackers 10CBW
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical lift Needle type release valve permits pin-point control over lowering and holding both heavy and light loads Heavy duty steel construction All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety.

FEATURES:

  • Models with 1,000 and 2,000 lbs. capacities
  • True vertical lift
  • Needle type release valve permits pin-point control over lowering and holding both heavy and light loads
  • Heavy duty steel construction
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Lifts
Product Number 10CBW
Product Name Counterbalanced Vertical Lift Light Duty Stackers
Features Counterbalance
Tires Solid
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift and Tilt Actuators -  - Isotech, Inc.
Specs
Capacity 353 to 441 lbs (160 to 200 kg)
Type Table
Mechanism Scissor
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details