David Round Counterbalanced Vertical Lift Light Duty Stackers 10CBAC

Description
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical lift Needle type release valve permits pin-point control over lowering and holding both heavy and light loads Heavy duty steel construction All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet
Description
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical lift Needle type release valve permits pin-point control over lowering and holding both heavy and light loads Heavy duty steel construction All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counterbalanced Vertical Lift Light Duty Stackers - 10CBAC - David Round
Streetsboro, OH, USA
Counterbalanced Vertical Lift Light Duty Stackers
10CBAC
Counterbalanced Vertical Lift Light Duty Stackers 10CBAC
Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety. FEATURES: Models with 1,000 and 2,000 lbs. capacities True vertical lift Needle type release valve permits pin-point control over lowering and holding both heavy and light loads Heavy duty steel construction All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant

Ruger's Manual Counterbalance Vertical Lift is designed with a reverse base that allows for easier access to loads than traditional straddle leg style floor cranes. This heavy-duty floor crane style can handle all loads with ease and safety.

FEATURES:

  • Models with 1,000 and 2,000 lbs. capacities
  • True vertical lift
  • Needle type release valve permits pin-point control over lowering and holding both heavy and light loads
  • Heavy duty steel construction
  • All Ruger floor cranes meet or exceed ASME PASE standards, which require design and build to 150% of rated capacity and are ANSI Z.535 compliant
Supplier's Site Datasheet

Technical Specifications

  David Round
Product Category Lifts
Product Number 10CBAC
Product Name Counterbalanced Vertical Lift Light Duty Stackers
Features Counterbalance
Tires Solid
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Operated Lift & Turn Table - ATR-5024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details