David Round Stainless Steel Drum Stacker 10-STDC

Description
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.
Description
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Drum Stacker - 10-STDC - David Round
Streetsboro, OH, USA
Stainless Steel Drum Stacker
10-STDC
Stainless Steel Drum Stacker 10-STDC
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

Supplier's Site

Technical Specifications

  David Round
Product Category Lifts
Product Number 10-STDC
Product Name Stainless Steel Drum Stacker
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 75 inch (1905 mm)
Width 39 inch (994 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Operated Lift & Turn Table - ATR-3524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details