David Round Stainless Steel Drum Stacker 10-CBW

Description
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.
Description
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Drum Stacker - 10-CBW - David Round
Streetsboro, OH, USA
Stainless Steel Drum Stacker
10-CBW
Stainless Steel Drum Stacker 10-CBW
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

Supplier's Site

Technical Specifications

  David Round
Product Category Lifts
Product Number 10-CBW
Product Name Stainless Steel Drum Stacker
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 75 inch (1905 mm)
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Telescopic Lifting Column - F23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Top Of Ground Dock Lift - 615812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details