David Round Stainless Steel Vertical Lift 10-CBDCB

Description
Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling even in the most challenging environments.
Description
Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling even in the most challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Vertical Lift - 10-CBDCB - David Round
Streetsboro, OH, USA
Stainless Steel Vertical Lift
10-CBDCB
Stainless Steel Vertical Lift 10-CBDCB
Boom Lengths and Load Center Distance are customizable. With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling even in the most challenging environments.

Boom Lengths and Load Center Distance are customizable.

With the diverse needs of our customers always foremost in our minds, Ruger Industries developed the rugged Stainless Steel Vertical Lift Straddle Crane. This unit features a true vertical lift for fast, safe and efficient material handling even in the most challenging environments.

Supplier's Site

Technical Specifications

  David Round
Product Category Lifts
Product Number 10-CBDCB
Product Name Stainless Steel Vertical Lift
Features Counterbalance
Tires Solid
Capacity 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift & Tilt Combination Table - ATT-3524 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details