David Round Stainless Steel Drum Stacker 10-CBAC

Description
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.
Description
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Drum Stacker - 10-CBAC - David Round
Streetsboro, OH, USA
Stainless Steel Drum Stacker
10-CBAC
Stainless Steel Drum Stacker 10-CBAC
These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

These Ruger Stainless Steel Drum Stackers are available in both a straddle and a counterbalance design. Both are customizable to meet your specific clean-room needs and both are specifically engineered to safely, easily, and quickly dump drums in cleanroom, pharmaceutical and food processing environments.

Supplier's Site

Technical Specifications

  David Round
Product Category Lifts
Product Number 10-CBAC
Product Name Stainless Steel Drum Stacker
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 75 inch (1905 mm)
Width 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Air Operated Lift & Turn Table - ATR-6024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details