Davicom Semiconductor, Inc. Controller, Ethernet, 100Mbps, Lqfp-48; Data Rate Davicom DM9161EP

Description
CONTROLLER, ETHERNET, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, ETHERNET, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Ethernet, 100Mbps, Lqfp-48; Data Rate Davicom - 06W0702 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Ethernet, 100Mbps, Lqfp-48; Data Rate Davicom
06W0702
Controller, Ethernet, 100Mbps, Lqfp-48; Data Rate Davicom 06W0702
CONTROLLER, ETHERNET, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Product Range:-RoHS Compliant: Yes

CONTROLLER, ETHERNET, 100MBPS, LQFP-48; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.135V; Supply Voltage Max:3.3V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 06W0702
Product Name Controller, Ethernet, 100Mbps, Lqfp-48; Data Rate Davicom
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1IP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Fast Ethernet
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details