ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders help deter mishandling by increasing accountability at every step of the journey.
Features
Record max peaks X, Y, and Z and internal temperature
Record impact events
Optional temperature/humidity sensor can be built into unit
Field-proven triaxel piezoelectric accelerometer technology
iButton® and USB data transfer options
Self-contained unit design, free of cables and wires
User-definable alarm levels
LED lights for visual notification of alarms and warnings
Programmable wake-up values for maximizing battery life
IP67-rated, RF-screened
Show direction of impact—X, Y, and Z
Software
Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. ShockLog 248 provides peak acceleration values for all three axes reported on a time basis as well a detailed plot of impacts. Zoom in for a closer view, or export data into programs such as Excel and MatLab for more detailed analysis.
Data Transfer
The iButton allows for easy access control during startup, shutdown and setup. A full journey report can be downloaded using the iButton while keeping the unit secure and tamper proof.
ShockLog 248 Specifications
Records first plus the 14 most severe events (detailed curves)
Delivers notification of up to 128 events (event summary log)
Up to 262,000 time slots
Operating Temperature Range -40°F to 185°F / -40°C to 85°C
Size 3.3′ x 3.3′ x 2.2′ / 84mm x 84mm x 55mm
Weight 1.1lbs/445g (without battery)
Battery 1 x 3.6V Lithium Thiorxyl Chloride 1 x 1.5V Alkaline Size AA
Battery Life 12 months
Scale Factor +/- 2%
Acceleration Range (Factory Set) +/- 10G, +/- 30G, +/- 100G
Cut-off Frequency options (Factory Set) 40Hz, 90Hz, and 250Hz
Wake-Up Threshold (% of Range) 5–95%
Warning and Alarm Threshold (% of Range) 5–95%
Wake-Up Time 0.25mS
Humidity/Temperature Factory Fit Option Specifications
Humidity 0–100% RH
Temperature -40°F to 185°F /-40°C to 85°C
Dew Point -40°F to 185°F /-40°C to 85°C 0–100% RH
ShockWatch ShockLog 248 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders help deter mishandling by increasing accountability at every step of the journey.
Features
- Record max peaks X, Y, and Z and internal temperature
- Record impact events
- Optional temperature/humidity sensor can be built into unit
- Field-proven triaxel piezoelectric accelerometer technology
- iButton® and USB data transfer options
- Self-contained unit design, free of cables and wires
- User-definable alarm levels
- LED lights for visual notification of alarms and warnings
- Programmable wake-up values for maximizing battery life
- IP67-rated, RF-screened
- Show direction of impact—X, Y, and Z
Software
Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. ShockLog 248 provides peak acceleration values for all three axes reported on a time basis as well a detailed plot of impacts. Zoom in for a closer view, or export data into programs such as Excel and MatLab for more detailed analysis.
Data Transfer
The iButton allows for easy access control during startup, shutdown and setup. A full journey report can be downloaded using the iButton while keeping the unit secure and tamper proof.
ShockLog 248 Specifications
- Records first plus the 14 most severe events (detailed curves)
- Delivers notification of up to 128 events (event summary log)
- Up to 262,000 time slots
Operating Temperature Range
-40°F to 185°F / -40°C to 85°C
Size
3.3″ x 3.3″ x 2.2″ / 84mm x 84mm x 55mm
Weight
1.1lbs/445g (without battery)
Battery
1 x 3.6V Lithium Thiorxyl Chloride
1 x 1.5V Alkaline Size AA
Battery Life
12 months
Scale Factor
+/- 2%
Acceleration Range (Factory Set)
+/- 10G, +/- 30G, +/- 100G
Cut-off Frequency options (Factory Set)
40Hz, 90Hz, and 250Hz
Wake-Up Threshold (% of Range)
5–95%
Warning and Alarm Threshold (% of Range)
5–95%
Wake-Up Time
0.25mS
Humidity/Temperature Factory Fit Option Specifications
Humidity
0–100% RH
Temperature
-40°F to 185°F /-40°C to 85°C
Dew Point
-40°F to 185°F /-40°C to 85°C
0–100% RH