SpotSee Impact Recorder ShockWatch® ShockLog 208

Description
ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders help deter mishandling by increasing accountability at every step of the journey. Features Record max peaks X, Y, and Z and internal temperature Optional temperature/humidity sensor can be built into unit Field-proven triaxel piezoelectric accelerometer technology iButton® and USB data transfer options Self-contained unit design, free of cables and wires User-definable alarm levels LED lights for visual notification of alarms and warnings Programmable wake-up values for maximizing battery life IP67-rated, RF-screened Show direction of impact—X, Y, and Z Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. ShockLog 208 provides peak acceleration values or all three axes reported on a time basis. Data Transfer The iButton allows for easy access control during startup, shutdown and setup. A full journey report can be downloaded using the iButton while keeping the unit secure and tamper proof. ShockLog 208 Specifications Up to 262,000 time slots Operating Temperature Range -40°F to 185°F / -40°C to 85°C Size 3.3′ x 3.3′ x 2.2′ / 84mm x 84mm x 55mm Weight 1.1lbs/445g (without battery) Battery 1 x 3.6V Lithium Thiorxyl Chloride 1 x 1.5V Alkaline Size AA Battery Life 12 months Acceleration Range (Factory Set) +/- 10G, +/- 30G, +/- 100G Cut-off Frequency options (Factory Set) 40Hz, 90Hz, and 250Hz Time Slot Length 10 seconds to 1 hour Humidity/Temperature Factory Fit Option Specifications Humidity 0–100% RH Temperature -40°F to 185°F /-40°C to 85°C Dew Point -40°F to 185°F /-40°C to 85°C 0–100% RH
Datasheet
Description
ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders help deter mishandling by increasing accountability at every step of the journey. Features Record max peaks X, Y, and Z and internal temperature Optional temperature/humidity sensor can be built into unit Field-proven triaxel piezoelectric accelerometer technology iButton® and USB data transfer options Self-contained unit design, free of cables and wires User-definable alarm levels LED lights for visual notification of alarms and warnings Programmable wake-up values for maximizing battery life IP67-rated, RF-screened Show direction of impact—X, Y, and Z Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. ShockLog 208 provides peak acceleration values or all three axes reported on a time basis. Data Transfer The iButton allows for easy access control during startup, shutdown and setup. A full journey report can be downloaded using the iButton while keeping the unit secure and tamper proof. ShockLog 208 Specifications Up to 262,000 time slots Operating Temperature Range -40°F to 185°F / -40°C to 85°C Size 3.3′ x 3.3′ x 2.2′ / 84mm x 84mm x 55mm Weight 1.1lbs/445g (without battery) Battery 1 x 3.6V Lithium Thiorxyl Chloride 1 x 1.5V Alkaline Size AA Battery Life 12 months Acceleration Range (Factory Set) +/- 10G, +/- 30G, +/- 100G Cut-off Frequency options (Factory Set) 40Hz, 90Hz, and 250Hz Time Slot Length 10 seconds to 1 hour Humidity/Temperature Factory Fit Option Specifications Humidity 0–100% RH Temperature -40°F to 185°F /-40°C to 85°C Dew Point -40°F to 185°F /-40°C to 85°C 0–100% RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impact Recorder - ShockWatch® ShockLog 208 - SpotSee
Dallas, TX, USA
ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders help deter mishandling by increasing accountability at every step of the journey. Features Record max peaks X, Y, and Z and internal temperature Optional temperature/humidity sensor can be built into unit Field-proven triaxel piezoelectric accelerometer technology iButton® and USB data transfer options Self-contained unit design, free of cables and wires User-definable alarm levels LED lights for visual notification of alarms and warnings Programmable wake-up values for maximizing battery life IP67-rated, RF-screened Show direction of impact—X, Y, and Z Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. ShockLog 208 provides peak acceleration values or all three axes reported on a time basis. Data Transfer The iButton allows for easy access control during startup, shutdown and setup. A full journey report can be downloaded using the iButton while keeping the unit secure and tamper proof. ShockLog 208 Specifications Up to 262,000 time slots Operating Temperature Range -40°F to 185°F / -40°C to 85°C Size 3.3′ x 3.3′ x 2.2′ / 84mm x 84mm x 55mm Weight 1.1lbs/445g (without battery) Battery 1 x 3.6V Lithium Thiorxyl Chloride 1 x 1.5V Alkaline Size AA Battery Life 12 months Acceleration Range (Factory Set) +/- 10G, +/- 30G, +/- 100G Cut-off Frequency options (Factory Set) 40Hz, 90Hz, and 250Hz Time Slot Length 10 seconds to 1 hour Humidity/Temperature Factory Fit Option Specifications Humidity 0–100% RH Temperature -40°F to 185°F /-40°C to 85°C Dew Point -40°F to 185°F /-40°C to 85°C 0–100% RH

ShockWatch ShockLog 208 monitors and record impacts and environmental conditions experienced by any type of structure or equipment, whether it’s in use, in transit, or in storage. The device alerts you whenever damage may have occurred so you can respond promptly. ShockLog impact recorders help deter mishandling by increasing accountability at every step of the journey.

Features

  • Record max peaks X, Y, and Z and internal temperature
  • Optional temperature/humidity sensor can be built into unit
  • Field-proven triaxel piezoelectric accelerometer technology
  • iButton® and USB data transfer options
  • Self-contained unit design, free of cables and wires
  • User-definable alarm levels
  • LED lights for visual notification of alarms and warnings
  • Programmable wake-up values for maximizing battery life
  • IP67-rated, RF-screened
  • Show direction of impact—X, Y, and Z

Software

Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. ShockLog 208 provides peak acceleration values or all three axes reported on a time basis.

Data Transfer

The iButton allows for easy access control during startup, shutdown and setup. A full journey report can be downloaded using the iButton while keeping the unit secure and tamper proof.

ShockLog 208 Specifications

  • Up to 262,000 time slots

Operating Temperature Range
-40°F to 185°F / -40°C to 85°C

Size
3.3″ x 3.3″ x 2.2″ / 84mm x 84mm x 55mm

Weight
1.1lbs/445g (without battery)

Battery
1 x 3.6V Lithium Thiorxyl Chloride
1 x 1.5V Alkaline Size AA

Battery Life
12 months

Acceleration Range (Factory Set)
+/- 10G, +/- 30G, +/- 100G

Cut-off Frequency options (Factory Set)
40Hz, 90Hz, and 250Hz

Time Slot Length
10 seconds to 1 hour

Humidity/Temperature Factory Fit Option Specifications

Humidity
0–100% RH

Temperature
-40°F to 185°F /-40°C to 85°C

Dew Point
-40°F to 185°F /-40°C to 85°C
0–100% RH

Supplier's Site Datasheet

Technical Specifications

  SpotSee
Product Category Data Acquisition
Product Number ShockWatch® ShockLog 208
Product Name Impact Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data