Datasensor SpA Sensor, Contrast, White, Pnp, 6-12Mm; Sensor Output Datasensor TLU-515C

Description
SENSOR, CONTRAST, WHITE, PNP, 6-12MM; Sensor Output:PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA
Datasheet
Description
SENSOR, CONTRAST, WHITE, PNP, 6-12MM; Sensor Output:PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Contrast, White, Pnp, 6-12Mm; Sensor Output Datasensor - 51R7781 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Contrast, White, Pnp, 6-12Mm; Sensor Output Datasensor
51R7781
Sensor, Contrast, White, Pnp, 6-12Mm; Sensor Output Datasensor 51R7781
SENSOR, CONTRAST, WHITE, PNP, 6-12MM; Sensor Output:PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA

SENSOR, CONTRAST, WHITE, PNP, 6-12MM; Sensor Output:PNP; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51R7781
Product Name Sensor, Contrast, White, Pnp, 6-12Mm; Sensor Output Datasensor
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details