Datasensor SpA Sensor, Contrast, Red/green, Npn, 6-12Mm; Sensor Output Datasensor TLU-011

Description
SENSOR, CONTRAST, RED/GREEN, NPN, 6-12MM; Sensor Output:NPN; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA
Datasheet
Description
SENSOR, CONTRAST, RED/GREEN, NPN, 6-12MM; Sensor Output:NPN; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Contrast, Red/green, Npn, 6-12Mm; Sensor Output Datasensor - 51R7778 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Contrast, Red/green, Npn, 6-12Mm; Sensor Output Datasensor
51R7778
Sensor, Contrast, Red/green, Npn, 6-12Mm; Sensor Output Datasensor 51R7778
SENSOR, CONTRAST, RED/GREEN, NPN, 6-12MM; Sensor Output:NPN; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA

SENSOR, CONTRAST, RED/GREEN, NPN, 6-12MM; Sensor Output:NPN; Sensing Range Max:12mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TLU Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51R7778
Product Name Sensor, Contrast, Red/green, Npn, 6-12Mm; Sensor Output Datasensor
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 - TLE49604-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 32 volts
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details