Datasensor SpA Photoelectric Sensor; Sensor Output Datasensor TL80-011

Description
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL80 Series; External Depth:87mm; External Width:30mm; Operating Temperature Max:55°CRoHS Compliant: Yes
Datasheet
Description
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL80 Series; External Depth:87mm; External Width:30mm; Operating Temperature Max:55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensor; Sensor Output Datasensor - 46WX3706 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor; Sensor Output Datasensor
46WX3706
Photoelectric Sensor; Sensor Output Datasensor 46WX3706
PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL80 Series; External Depth:87mm; External Width:30mm; Operating Temperature Max:55°CRoHS Compliant: Yes

PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:11mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL80 Series; External Depth:87mm; External Width:30mm; Operating Temperature Max:55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 46WX3706
Product Name Photoelectric Sensor; Sensor Output Datasensor
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238569P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
4 suppliers
Thin Film Based Thermopile Detector - 1M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details