Datasensor SpA Sensor, Contrast, Rgb Emission, 10-20Mm; Sensor Output Datasensor TL50-W-815

Description
SENSOR, CONTRAST, RGB EMISSION, 10-20MM; Sensor Output:NPN / PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL50 Series RoHS Compliant: NA
Datasheet
Description
SENSOR, CONTRAST, RGB EMISSION, 10-20MM; Sensor Output:NPN / PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL50 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Contrast, Rgb Emission, 10-20Mm; Sensor Output Datasensor - 51R7783 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Contrast, Rgb Emission, 10-20Mm; Sensor Output Datasensor
51R7783
Sensor, Contrast, Rgb Emission, 10-20Mm; Sensor Output Datasensor 51R7783
SENSOR, CONTRAST, RGB EMISSION, 10-20MM; Sensor Output:NPN / PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL50 Series RoHS Compliant: NA

SENSOR, CONTRAST, RGB EMISSION, 10-20MM; Sensor Output:NPN / PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL50 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51R7783
Product Name Sensor, Contrast, Rgb Emission, 10-20Mm; Sensor Output Datasensor
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Programmable Angle Sensor - A1337LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Fast decay phosphors - J13550-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details