PHOTOSWITCH, SLOT SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:7.5mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SR21 Series; SVHC:No SVHC (15-Jan-2018); External Depth:26mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 51R7435 |
| Product Name | Photoswitch, Slot Sensor; Sensor Output Datasensor |
| Operation Distance | 0.2953 inch (7.5 mm) |