PHOTOELECTRIC SENSOR; Sensor Output:NPN / PNP; Sensing Range Max:2mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:SR21 Series; External Depth:26mm; External Width:20mm; Response Time:80µsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 69C5176 |
| Product Name | Photoelectric Sensor; Sensor Output Datasensor |
| Operation Distance | 0.0787 inch (2 mm) |