Datasensor SpA Fork Sensor For Clear Labels; Sensor Output Datasensor SFT-10-3

Description
FORK SENSOR FOR CLEAR LABELS; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes
Datasheet
Description
FORK SENSOR FOR CLEAR LABELS; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Sensor For Clear Labels; Sensor Output Datasensor - 83T7308 - Newark, An Avnet Company
Chicago, IL, United States
Fork Sensor For Clear Labels; Sensor Output Datasensor
83T7308
Fork Sensor For Clear Labels; Sensor Output Datasensor 83T7308
FORK SENSOR FOR CLEAR LABELS; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes

FORK SENSOR FOR CLEAR LABELS; Sensor Output:-; Sensing Range Max:15mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Overall Depth:10mm; Overall Height:30mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 83T7308
Product Name Fork Sensor For Clear Labels; Sensor Output Datasensor
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1145ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Diffuse scan - SOOD-BS-R-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers