Datasensor SpA Sensor, Retro Reflex, 6M, Relay, Cable; Sensing Range Max Datasensor S6-1A6

Description
SENSOR, RETRO REFLEX, 6M, RELAY, CABLE; Sensing Range Max:6m; Sensing Method:Retroreflecti ve; Sensor Output:Relay; Product Range:S6 Series; Connection Method:Cable; Supply Voltage DC Min:15V; Supply Voltage DC Max:264V RoHS Compliant: Yes
Datasheet
Description
SENSOR, RETRO REFLEX, 6M, RELAY, CABLE; Sensing Range Max:6m; Sensing Method:Retroreflecti ve; Sensor Output:Relay; Product Range:S6 Series; Connection Method:Cable; Supply Voltage DC Min:15V; Supply Voltage DC Max:264V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retro Reflex, 6M, Relay, Cable; Sensing Range Max Datasensor - 09WX5304 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retro Reflex, 6M, Relay, Cable; Sensing Range Max Datasensor
09WX5304
Sensor, Retro Reflex, 6M, Relay, Cable; Sensing Range Max Datasensor 09WX5304
SENSOR, RETRO REFLEX, 6M, RELAY, CABLE; Sensing Range Max:6m; Sensing Method:Retroreflecti ve; Sensor Output:Relay; Product Range:S6 Series; Connection Method:Cable; Supply Voltage DC Min:15V; Supply Voltage DC Max:264V RoHS Compliant: Yes

SENSOR, RETRO REFLEX, 6M, RELAY, CABLE; Sensing Range Max:6m; Sensing Method:Retroreflective; Sensor Output:Relay; Product Range:S6 Series; Connection Method:Cable; Supply Voltage DC Min:15V; Supply Voltage DC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 09WX5304
Product Name Sensor, Retro Reflex, 6M, Relay, Cable; Sensing Range Max Datasensor
Operation Distance 236 inch (6000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open; Normally Closed
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3281ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2668559 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.89 inch (48 mm)
View Details