PHOTOELECTRIC SENSOR; Sensor Output:PNP; Sensing Range Max:3m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:S50 Series; Operating Temperature Max:55°C; Operating Temperature Min:-25°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 14J9424 |
| Product Name | Photoelectric Sensor; Sensor Output Datasensor |
| Operation Distance | 118 inch (3000 mm) |