PHOTOSWITCH, DIFFUSE, NPN/PNP; Sensing Range Max:100mm; Sensing Method:Diffuse; Sensor Output:NPN / PNP; Product Range:S5 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46WX3298 |
| Product Name | Photoswitch, Diffuse, Npn/pnp; Sensing Range Max Datasensor |
| Operation Distance | 3.94 inch (100 mm) |