PHOTOSWITCH, DIFFUSE, AC; Sensing Range Max:80mm; Sensing Method:Diffuse; Sensor Output:SCR; Product Range:S5 Series; Connection Method:Cable; Supply Voltage DC Min:-; Supply Voltage DC Max:-; SVHC:No SVHC (15-Jan-2018); Body
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 46WX3294 |
| Product Name | Photoswitch, Diffuse, Ac; Sensing Range Max Datasensor |
| Operation Distance | 3.15 inch (80 mm) |