Datasensor SpA Sensor, Medium, Diffuse, M18, Pnp; Sensing Range Max Datasensor S15-PA-2-C10-PK

Description
SENSOR, MEDIUM, DIFFUSE, M18, PNP; Sensing Range Max:350mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: NA
Datasheet
Description
SENSOR, MEDIUM, DIFFUSE, M18, PNP; Sensing Range Max:350mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Medium, Diffuse, M18, Pnp; Sensing Range Max Datasensor - 51R7474 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Medium, Diffuse, M18, Pnp; Sensing Range Max Datasensor
51R7474
Sensor, Medium, Diffuse, M18, Pnp; Sensing Range Max Datasensor 51R7474
SENSOR, MEDIUM, DIFFUSE, M18, PNP; Sensing Range Max:350mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: NA

SENSOR, MEDIUM, DIFFUSE, M18, PNP; Sensing Range Max:350mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 51R7474
Product Name Sensor, Medium, Diffuse, M18, Pnp; Sensing Range Max Datasensor
Operation Distance 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3283LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details