Datasensor SpA Sensor, Retro, M18, Npn; Sensing Range Max Datasensor S15-PA-2-A00-NK

Description
SENSOR, RETRO, M18, NPN; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
Datasheet
Description
SENSOR, RETRO, M18, NPN; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Retro, M18, Npn; Sensing Range Max Datasensor - 51R7469 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Retro, M18, Npn; Sensing Range Max Datasensor
51R7469
Sensor, Retro, M18, Npn; Sensing Range Max Datasensor 51R7469
SENSOR, RETRO, M18, NPN; Sensing Range Max:4m; Sensing Method:Retroreflecti ve; Sensor Output:NPN; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA

SENSOR, RETRO, M18, NPN; Sensing Range Max:4m; Sensing Method:Retroreflective; Sensor Output:NPN; Product Range:S15 Series; Connection Method:Cable; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 51R7469
Product Name Sensor, Retro, M18, Npn; Sensing Range Max Datasensor
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-6 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.38 to 1.61 inch (35 to 41 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Inductive Proximity Sensors - 5000000667-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details