Datalogic USA, Inc. Photoelectric SRF-50-5-P

Description
FORK SENSOR, 50MM., SLOT, PNP - M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
FORK SENSOR, 50MM., SLOT, PNP - M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 51273793 - Radwell International
Willingboro, NJ, United States
Photoelectric
51273793
Photoelectric 51273793
FORK SENSOR, 50MM., SLOT, PNP - M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

FORK SENSOR, 50MM., SLOT, PNP - M8 CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
DATALOGIC Sensors & Switches SRF-50-5-P

DATALOGIC Sensors & Switches SRF-50-5-P

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 51273793
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3081/EE-SX4081 Photomicrosensor (Transmissive) - EE-SX4081 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
4 suppliers