Datalogic USA, Inc. Photoelectric SR21-RG

Description
953151080 SENSOR FORK TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
953151080 SENSOR FORK TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 44690690 - Radwell International
Willingboro, NJ, United States
Photoelectric
44690690
Photoelectric 44690690
953151080 SENSOR FORK TYPE. FREE 2 YEAR RADWELL WARRANTY

953151080 SENSOR FORK TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 44690690
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1048-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-10 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details