Datalogic USA, Inc. Photoelectric 952701032

Description
PHOTOELECTRIC SENSOR, S5N-PA-2-C10-PK, S5N SERIES, TUBULAR SENSOR, M18, INFRARED LED EMISSION, NO ADJUST DIF-PROX PNP-NO CABLE, PLASTIC HOUSING, AXIAL OPTICS L/D INPUT, 12-30 VDC, 100 MA MAX, 2 METER CABLE, PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, S5N-PA-2-C10-PK, S5N SERIES, TUBULAR SENSOR, M18, INFRARED LED EMISSION, NO ADJUST DIF-PROX PNP-NO CABLE, PLASTIC HOUSING, AXIAL OPTICS L/D INPUT, 12-30 VDC, 100 MA MAX, 2 METER CABLE, PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 193977996 - Radwell International
Willingboro, NJ, United States
Photoelectric
193977996
Photoelectric 193977996
PHOTOELECTRIC SENSOR, S5N-PA-2-C10-PK, S5N SERIES, TUBULAR SENSOR, M18, INFRARED LED EMISSION, NO ADJUST DIF-PROX PNP-NO CABLE, PLASTIC HOUSING, AXIAL OPTICS L/D INPUT, 12-30 VDC, 100 MA MAX, 2 METER CABLE, PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, S5N-PA-2-C10-PK, S5N SERIES, TUBULAR SENSOR, M18, INFRARED LED EMISSION, NO ADJUST DIF-PROX PNP-NO CABLE, PLASTIC HOUSING, AXIAL OPTICS L/D INPUT, 12-30 VDC, 100 MA MAX, 2 METER CABLE, PROTECTION: IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 193977996
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photo-electric proximity switches - IFOD - M30 - IFOD 8-300-10/01 -  - Schmersal Inc.
Specs
Operating Temperature 23 to 158 F (-5 to 70 C)
Length 4.65 inch (118 mm)
Width 1.81 inch (46 mm)
View Details
Photoelectric, Industrial - 1882-1010989-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
View Details
Retro-reflective sensor - O6P401 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Series 9000 Photoelectic Sensor - 42GRP-9070-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 165 inch (4200 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details