Datakey Datakey RUGGEDrive USB Flash Drive Memory Token UFX Series

Description
UFX RUGGEDrive™ memory tokens provide USB flash drive functionality, come with a USB 2.0 Hi-Speed interface and are available in capacities from 4 -64 GB. They have several advantages over consumer USB flash drives, which make them ideally suited for embedded applications outside of the consumer market: Ultra-Rugged Construction - The UFX token uses solid over-molded construction, making it impervious to liquids and virtually crush-proof. Security Features - The unique form factor of the token means that the UFX token won't plug-in to standard ports found on a PC. Further, each token contains a non-changeable, unique serial number that can be used to identify/authenticat e the user. It can also be used to encrypt the onboard data. Finally, unlike many consumer USB flash drives, the UFX has a fixed USB Vendor ID and Product ID that can also be used for authentication. We can even issue you your own unique USB Product ID number. High Cycle Life Contacts - Most USB connectors are rated for only 1,500 insertion/removal cycles. At just 10 cycles per day, that connector will only last for 5 months! The contacts on the UFX token are rated for at least 10,000 insertion/removal cycles. At the same rate, the UFX token will still be going strong after 33 months! Datakey UFX memory tokens give embedded designers USB flash drive functionality in a more robust and secure form factor than consumer flash drives. UFX memory tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing a USB 2.0 Hi-Speed interface. Each token contains a unique serial number which can be used for token identification or for encrypting on-board data. UFX tokens also contain a fixed USB Product ID and Vendor ID that can be used for token authentication. UFX memory tokens are constructed of tough, synthetic materials that protect their embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. Unique Serial Number Each UFX token contains a unique serial number which is not user-changeable. The serial number can be used as a means of token identification or to encrypt on-board data. Using the serial number as an encryption seed ensures that if data is copied to another token, the data cannot be properly decrypted, rendering it useless. USB Product ID and Vendor ID The UFX token also includes a USB Product ID and Vendor ID that are unique to the RUGGEDrive line. This, along with the unique form factor, can help ensure that only authorized products are used.
Datasheet
Description
UFX RUGGEDrive™ memory tokens provide USB flash drive functionality, come with a USB 2.0 Hi-Speed interface and are available in capacities from 4 -64 GB. They have several advantages over consumer USB flash drives, which make them ideally suited for embedded applications outside of the consumer market: Ultra-Rugged Construction - The UFX token uses solid over-molded construction, making it impervious to liquids and virtually crush-proof. Security Features - The unique form factor of the token means that the UFX token won't plug-in to standard ports found on a PC. Further, each token contains a non-changeable, unique serial number that can be used to identify/authenticat e the user. It can also be used to encrypt the onboard data. Finally, unlike many consumer USB flash drives, the UFX has a fixed USB Vendor ID and Product ID that can also be used for authentication. We can even issue you your own unique USB Product ID number. High Cycle Life Contacts - Most USB connectors are rated for only 1,500 insertion/removal cycles. At just 10 cycles per day, that connector will only last for 5 months! The contacts on the UFX token are rated for at least 10,000 insertion/removal cycles. At the same rate, the UFX token will still be going strong after 33 months! Datakey UFX memory tokens give embedded designers USB flash drive functionality in a more robust and secure form factor than consumer flash drives. UFX memory tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing a USB 2.0 Hi-Speed interface. Each token contains a unique serial number which can be used for token identification or for encrypting on-board data. UFX tokens also contain a fixed USB Product ID and Vendor ID that can be used for token authentication. UFX memory tokens are constructed of tough, synthetic materials that protect their embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. Unique Serial Number Each UFX token contains a unique serial number which is not user-changeable. The serial number can be used as a means of token identification or to encrypt on-board data. Using the serial number as an encryption seed ensures that if data is copied to another token, the data cannot be properly decrypted, rendering it useless. USB Product ID and Vendor ID The UFX token also includes a USB Product ID and Vendor ID that are unique to the RUGGEDrive line. This, along with the unique form factor, can help ensure that only authorized products are used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey RUGGEDrive USB Flash Drive Memory Token - UFX Series - Datakey
Eden Prairie, MN, United States
Datakey RUGGEDrive USB Flash Drive Memory Token
UFX Series
Datakey RUGGEDrive USB Flash Drive Memory Token UFX Series
UFX RUGGEDrive™ memory tokens provide USB flash drive functionality, come with a USB 2.0 Hi-Speed interface and are available in capacities from 4 -64 GB. They have several advantages over consumer USB flash drives, which make them ideally suited for embedded applications outside of the consumer market: Ultra-Rugged Construction - The UFX token uses solid over-molded construction, making it impervious to liquids and virtually crush-proof. Security Features - The unique form factor of the token means that the UFX token won't plug-in to standard ports found on a PC. Further, each token contains a non-changeable, unique serial number that can be used to identify/authenticat e the user. It can also be used to encrypt the onboard data. Finally, unlike many consumer USB flash drives, the UFX has a fixed USB Vendor ID and Product ID that can also be used for authentication. We can even issue you your own unique USB Product ID number. High Cycle Life Contacts - Most USB connectors are rated for only 1,500 insertion/removal cycles. At just 10 cycles per day, that connector will only last for 5 months! The contacts on the UFX token are rated for at least 10,000 insertion/removal cycles. At the same rate, the UFX token will still be going strong after 33 months! Datakey UFX memory tokens give embedded designers USB flash drive functionality in a more robust and secure form factor than consumer flash drives. UFX memory tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing a USB 2.0 Hi-Speed interface. Each token contains a unique serial number which can be used for token identification or for encrypting on-board data. UFX tokens also contain a fixed USB Product ID and Vendor ID that can be used for token authentication. UFX memory tokens are constructed of tough, synthetic materials that protect their embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo. Unique Serial Number Each UFX token contains a unique serial number which is not user-changeable. The serial number can be used as a means of token identification or to encrypt on-board data. Using the serial number as an encryption seed ensures that if data is copied to another token, the data cannot be properly decrypted, rendering it useless. USB Product ID and Vendor ID The UFX token also includes a USB Product ID and Vendor ID that are unique to the RUGGEDrive line. This, along with the unique form factor, can help ensure that only authorized products are used.

UFX RUGGEDrive™ memory tokens provide USB flash drive functionality, come with a USB 2.0 Hi-Speed interface and are available in capacities from 4 -64 GB. They have several advantages over consumer USB flash drives, which make them ideally suited for embedded applications outside of the consumer market:

  • Ultra-Rugged Construction - The UFX token uses solid over-molded construction, making it impervious to liquids and virtually crush-proof.
  • Security Features - The unique form factor of the token means that the UFX token won't plug-in to standard ports found on a PC. Further, each token contains a non-changeable, unique serial number that can be used to identify/authenticate the user. It can also be used to encrypt the onboard data. Finally, unlike many consumer USB flash drives, the UFX has a fixed USB Vendor ID and Product ID that can also be used for authentication. We can even issue you your own unique USB Product ID number.
  • High Cycle Life Contacts - Most USB connectors are rated for only 1,500 insertion/removal cycles. At just 10 cycles per day, that connector will only last for 5 months! The contacts on the UFX token are rated for at least 10,000 insertion/removal cycles. At the same rate, the UFX token will still be going strong after 33 months!

Datakey UFX memory tokens give embedded designers USB flash drive functionality in a more robust and secure form factor than consumer flash drives. UFX memory tokens offer high memory capacity (4 – 64 GB) and high throughput utilizing a USB 2.0 Hi-Speed interface. Each token contains a unique serial number which can be used for token identification or for encrypting on-board data. UFX tokens also contain a fixed USB Product ID and Vendor ID that can be used for token authentication. UFX memory tokens are constructed of tough, synthetic materials that protect their embedded memory from harsh environmental influences, such as dirt, moisture, chemicals, and electrostatic discharge. The tokens can also be OEM-branded with a company logo, used in place of the Datakey logo.

Unique Serial Number

Each UFX token contains a unique serial number which is not user-changeable. The serial number can be used as a means of token identification or to encrypt on-board data. Using the serial number as an encryption seed ensures that if data is copied to another token, the data cannot be properly decrypted, rendering it useless.

USB Product ID and Vendor ID

The UFX token also includes a USB Product ID and Vendor ID that are unique to the RUGGEDrive line. This, along with the unique form factor, can help ensure that only authorized products are used.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Flash Memory Cards
Product Number UFX Series
Product Name Datakey RUGGEDrive USB Flash Drive Memory Token
Memory Type USB; USB 2.0 NAND Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF008GH1AF2TO-C-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers