Datakey Datakey SPI EEPROM Memory Token SST Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's SST series SlimLine™ Token contains 2 Kb to 256 Kb non-volatile, serial SPI EEPROM memory. A thin profile and space-saving interface connection make them especially well suited for use in compact systems. Typical applications for the SlimLine Tokens include access control and lower capacity data transfer. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, even when exposed to dirt, moisture, chemicals, X-rays, and electrostatic discharge.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's SST series SlimLine™ Token contains 2 Kb to 256 Kb non-volatile, serial SPI EEPROM memory. A thin profile and space-saving interface connection make them especially well suited for use in compact systems. Typical applications for the SlimLine Tokens include access control and lower capacity data transfer. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, even when exposed to dirt, moisture, chemicals, X-rays, and electrostatic discharge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI EEPROM Memory Token - SST Series - Datakey
Eden Prairie, MN, United States
Datakey SPI EEPROM Memory Token
SST Series
Datakey SPI EEPROM Memory Token SST Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's SST series SlimLine™ Token contains 2 Kb to 256 Kb non-volatile, serial SPI EEPROM memory. A thin profile and space-saving interface connection make them especially well suited for use in compact systems. Typical applications for the SlimLine Tokens include access control and lower capacity data transfer. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, even when exposed to dirt, moisture, chemicals, X-rays, and electrostatic discharge.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

Datakey's SST series SlimLine™ Token contains 2 Kb to 256 Kb non-volatile, serial SPI EEPROM memory. A thin profile and space-saving interface connection make them especially well suited for use in compact systems. Typical applications for the SlimLine Tokens include access control and lower capacity data transfer. This token is constructed of tough, synthetic materials that protect its embedded memories from harsh environmental influences, even when exposed to dirt, moisture, chemicals, X-rays, and electrostatic discharge.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SST Series
Product Name Datakey SPI EEPROM Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - AT93C46-SQ27Q1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details