Datakey Datakey SPI EEPROM Plug Memory Token SSP Series

Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The SSP series is a portable “plug”-style memory token containing 2 Kb to 256 Kb non-volatile serial SPI EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the SSP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. Small enough to carry in a pocket or on a keychain, the SSP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.
Datasheet
Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The SSP series is a portable “plug”-style memory token containing 2 Kb to 256 Kb non-volatile serial SPI EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the SSP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. Small enough to carry in a pocket or on a keychain, the SSP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI EEPROM Plug Memory Token - SSP Series - Datakey
Eden Prairie, MN, United States
Datakey SPI EEPROM Plug Memory Token
SSP Series
Datakey SPI EEPROM Plug Memory Token SSP Series
Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount. Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments. The SSP series is a portable “plug”-style memory token containing 2 Kb to 256 Kb non-volatile serial SPI EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the SSP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. Small enough to carry in a pocket or on a keychain, the SSP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail also folds flat, allowing for a flush mount.
  • Corrosion-resistant Contacts – Conductive elastomer contacts on the periphery of the plug token resist corrosion to ensure reliable operation in the harshest environments.

The SSP series is a portable “plug”-style memory token containing 2 Kb to 256 Kb non-volatile serial SPI EEPROM memory that is sealed against moisture and other corrosive elements. Designed to perform in harsh environments, the SSP token provides corrosion-resistant contacts and is resistant to static, dirt, moisture, chemicals, extreme temperatures, vibration, drop shock and more. Small enough to carry in a pocket or on a keychain, the SSP token is a convenient way to store and transfer data, such as encryption keys for use with mobile computer and communications equipment.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SSP Series
Product Name Datakey SPI EEPROM Plug Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AT25128AN-SQ27V4 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 128 kbits
View Details