Datakey Datakey SPI EEPROM Memory Key SSK Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. The SSK series is available with 2 Kb, 16 Kb, 64 Kb, and 256 Kb of serial SPI read/write EEPROM memory. These keys are ideal for access control or lower capacity data transfer. The keys can be programmed directly by your host microprocessor via a simple SPI interface to your host hardware or with the KeyLink™ programmers.
Datasheet
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. The SSK series is available with 2 Kb, 16 Kb, 64 Kb, and 256 Kb of serial SPI read/write EEPROM memory. These keys are ideal for access control or lower capacity data transfer. The keys can be programmed directly by your host microprocessor via a simple SPI interface to your host hardware or with the KeyLink™ programmers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI EEPROM Memory Key - SSK Series - Datakey
Eden Prairie, MN, United States
Datakey SPI EEPROM Memory Key
SSK Series
Datakey SPI EEPROM Memory Key SSK Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. The SSK series is available with 2 Kb, 16 Kb, 64 Kb, and 256 Kb of serial SPI read/write EEPROM memory. These keys are ideal for access control or lower capacity data transfer. The keys can be programmed directly by your host microprocessor via a simple SPI interface to your host hardware or with the KeyLink™ programmers.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature:

  • Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.”
  • Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas.

The SSK series is available with 2 Kb, 16 Kb, 64 Kb, and 256 Kb of serial SPI read/write EEPROM memory. These keys are ideal for access control or lower capacity data transfer. The keys can be programmed directly by your host microprocessor via a simple SPI interface to your host hardware or with the KeyLink™ programmers.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SSK Series
Product Name Datakey SPI EEPROM Memory Key
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details