Datakey Datakey SPI EEPROM Bar Memory Token SSB Series

Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The SSB Bar Series Token is a portable data carrier containing 2 Kbit to 256 Kbit non-volatile, serial SPI EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the SSB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The SSB token is an ideal way to store and transfer data in the harshest environments.
Datasheet
Description
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The SSB Bar Series Token is a portable data carrier containing 2 Kbit to 256 Kbit non-volatile, serial SPI EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the SSB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The SSB token is an ideal way to store and transfer data in the harshest environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI EEPROM Bar Memory Token - SSB Series - Datakey
Eden Prairie, MN, United States
Datakey SPI EEPROM Bar Memory Token
SSB Series
Datakey SPI EEPROM Bar Memory Token SSB Series
Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more. Writable Label – Bar memory tokens come standard with a white, writable label. The SSB Bar Series Token is a portable data carrier containing 2 Kbit to 256 Kbit non-volatile, serial SPI EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the SSB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The SSB token is an ideal way to store and transfer data in the harshest environments.

Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature:

  • Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • MIL-STD-810 Tested – Bar memory tokens have been tested to MIL-STD-810F standards for immersion, salt-fog, freezing rain, altitude, solar radiation and more.
  • Writable Label – Bar memory tokens come standard with a white, writable label.

The SSB Bar Series Token is a portable data carrier containing 2 Kbit to 256 Kbit non-volatile, serial SPI EEPROM memory that is completely sealed against moisture and other corrosive elements. Designed to perform in tactical and other harsh environments, the SSB token is constructed of a rugged material that protects the embedded memory and is resistant to environmental influences such as vibration, ice, dirt, moisture, chemicals, and electrostatic discharge. It features a writable label and is small enough to be carried in a pocket or to be placed on a keychain or lanyard. The SSB token is an ideal way to store and transfer data in the harshest environments.

Supplier's Site Datasheet

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SSB Series
Product Name Datakey SPI EEPROM Bar Memory Token
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28116699 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers