Datakey Datakey SPI NOR Flash Extended Length Memory Token SFX Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Interface Specification for specific sector and page information. The SFX Series features Datakey's industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Interface Specification for specific sector and page information. The SFX Series features Datakey's industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.

Suppliers

Company
Product
Description
Supplier Links
Datakey SPI NOR Flash Extended Length Memory Token - SFX Series - Datakey
Eden Prairie, MN, United States
Datakey SPI NOR Flash Extended Length Memory Token
SFX Series
Datakey SPI NOR Flash Extended Length Memory Token SFX Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature: Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.” Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Interface Specification for specific sector and page information. The SFX Series features Datakey's industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The tokens feature:

  • Ultra-rugged Construction – SlimLine™ tokens are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory token it is impossible to insert it “upside-down.”
  • Branding Options – The tokens are available in six standard colors and come in standard and extended lengths. The extended length token can be OEM-branded with a molded-in logo.

Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. The memory can be written or programmed 1 to 256 bytes at a time, using the Page Write or Page Program instructions. Refer to the SPI Interface Specification for specific sector and page information. The SFX Series features Datakey's industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts.

Supplier's Site

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SFX Series
Product Name Datakey SPI NOR Flash Extended Length Memory Token
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 28443776 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers