Datakey Datakey SPE NOR Flash 5V Memory Key SFK5V Series

Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. From 1 to 256 bytes may be written to the memory using the Page Programming instruction. The entire contents of memory may be read using a single Read instruction. Refer to the Memory SPI Interface Specification for specific sector and page information. The SFK 5V series features 5 volt Vcc and logic operation, and Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts. The SFK 5V series is recommended only for applications requiring 5 volt operation. For all other applications, use the standard SFK Series (3.3 volt).
Description
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. From 1 to 256 bytes may be written to the memory using the Page Programming instruction. The entire contents of memory may be read using a single Read instruction. Refer to the Memory SPI Interface Specification for specific sector and page information. The SFK 5V series features 5 volt Vcc and logic operation, and Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts. The SFK 5V series is recommended only for applications requiring 5 volt operation. For all other applications, use the standard SFK Series (3.3 volt).

Suppliers

Company
Product
Description
Supplier Links
Datakey SPE NOR Flash 5V Memory Key - SFK5V Series - Datakey
Eden Prairie, MN, United States
Datakey SPE NOR Flash 5V Memory Key
SFK5V Series
Datakey SPE NOR Flash 5V Memory Key SFK5V Series
Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof. Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.” Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas. Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. From 1 to 256 bytes may be written to the memory using the Page Programming instruction. The entire contents of memory may be read using a single Read instruction. Refer to the Memory SPI Interface Specification for specific sector and page information. The SFK 5V series features 5 volt Vcc and logic operation, and Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts. The SFK 5V series is recommended only for applications requiring 5 volt operation. For all other applications, use the standard SFK Series (3.3 volt).

Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature:

  • Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable composite, making them impervious to liquids and virtually crush-proof.
  • Redundant Contacts – With contacts on both sides of the memory key it is impossible to insert it “upside-down.”
  • Branding Options – The keys are available in six standard colors and have custom logo options for the shank and head areas.

Datakey's large memory capacity serial flash memory Keys feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth network connection among CPUs and other devices supporting the SPI-compatible bus. The primary applications are data logging, firmware updates, and data transfer. From 1 to 256 bytes may be written to the memory using the Page Programming instruction. The entire contents of memory may be read using a single Read instruction. Refer to the Memory SPI Interface Specification for specific sector and page information. The SFK 5V series features 5 volt Vcc and logic operation, and Datakey’s industry-leading solid molded construction, rugged wear-resistant exterior and long-lasting contacts. The SFK 5V series is recommended only for applications requiring 5 volt operation. For all other applications, use the standard SFK Series (3.3 volt).

Supplier's Site

Technical Specifications

  Datakey
Product Category Memory Chips
Product Number SFK5V Series
Product Name Datakey SPE NOR Flash 5V Memory Key
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 448-S25FL116K0XNFA010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details